Sherex Fastening Solutions Round Body Rivet Nut CFT Series Steel - Inch CFT2-3716

Description
Cadmium Free Small Flange 360° Swaging Series Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CFT Series available in different finishes Use prefix CAT to receive parts with cadmium finish Special sizes available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners CFT Series is NOW AVAILABLE in a proprietary Tin Plated, RoHS Compliant finish!
Description
Cadmium Free Small Flange 360° Swaging Series Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CFT Series available in different finishes Use prefix CAT to receive parts with cadmium finish Special sizes available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners CFT Series is NOW AVAILABLE in a proprietary Tin Plated, RoHS Compliant finish!

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nut CFT Series Steel - Inch - CFT2-3716 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nut CFT Series Steel - Inch
CFT2-3716
Round Body Rivet Nut CFT Series Steel - Inch CFT2-3716
Cadmium Free Small Flange 360° Swaging Series Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CFT Series available in different finishes Use prefix CAT to receive parts with cadmium finish Special sizes available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners CFT Series is NOW AVAILABLE in a proprietary Tin Plated, RoHS Compliant finish!

Cadmium Free Small Flange 360° Swaging Series
Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
CFT Series available in different finishes
Use prefix CAT to receive parts with cadmium finish
Special sizes available upon request.

Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners
CFT Series is NOW AVAILABLE in a proprietary Tin Plated,
RoHS Compliant finish!

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number CFT2-3716
Product Name Round Body Rivet Nut CFT Series Steel - Inch
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Threaded Locknuts - 7211887 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size PG29
Material Bronze
View Details
Flange Nuts - 19912 - Jergens, Inc.
Specs
Type Flange Nut
Size 1 1/4"; 1 1/4-7
Material Steel; Low Carbon Steel
View Details
Hex Nut, Brass - 222 / 224 / 225 / 226 - BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material Bronze
View Details