Sherex Fastening Solutions Round Body Rivet Nut, UFO Series Steel TU-SM4UFO35

Description
Countersunk Head European Style Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel Closed end designs available: M4, M5, M6, and M8. Also available with imperial threads - minimum order quantity is 25,000 pieces. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Countersunk Head European Style Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel Closed end designs available: M4, M5, M6, and M8. Also available with imperial threads - minimum order quantity is 25,000 pieces. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nut, UFO Series Steel - TU-SM4UFO35 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nut, UFO Series Steel
TU-SM4UFO35
Round Body Rivet Nut, UFO Series Steel TU-SM4UFO35
Countersunk Head European Style Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel Closed end designs available: M4, M5, M6, and M8. Also available with imperial threads - minimum order quantity is 25,000 pieces. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Countersunk Head European Style
Countersunk head style and round shank body ideal for flush installations.

Available materials include: Steel, Aluminum and 304 Stainless Steel

Closed end designs available: M4, M5, M6, and M8.
Also available with imperial threads - minimum order quantity is 25,000 pieces.

Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application.
Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C
Special finish or material available upon request
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number TU-SM4UFO35
Product Name Round Body Rivet Nut, UFO Series Steel
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43377 - Jergens, Inc.
Specs
Size M12; M12 x 1.75
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 3/8-16 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material Steel; Low Carbon Steel
Finish Zinc Chromate
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details