Sherex Fastening Solutions Round Body Rivet Nuts CA Series Steel - Inch CA-3716S-285

Description
Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CA style rivet nuts are available in closed end, keyed and countersunk head designs. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CA style rivet nuts are available in closed end, keyed and countersunk head designs. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nuts CA Series Steel - Inch - CA-3716S-285 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nuts CA Series Steel - Inch
CA-3716S-285
Round Body Rivet Nuts CA Series Steel - Inch CA-3716S-285
Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CA style rivet nuts are available in closed end, keyed and countersunk head designs. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank
Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
CA style rivet nuts are available in closed end, keyed and countersunk head designs.
Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III
Special finish or material available upon request
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number CA-3716S-285
Product Name Round Body Rivet Nuts CA Series Steel - Inch
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 10-32 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material Steel; Low Carbon Steel
Finish Zinc Chromate
View Details
Hex M3 Nut - KA1-4300000 - Harwin Plc
Specs
Type Hex Nut
Size M3
View Details
Coupling Nut - BJ744 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type Cage Nut
Size M6; M8; M10; M12; M16; M20; M24
Material Steel
View Details