Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank
Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
CA style rivet nuts are available in closed end, keyed and countersunk head designs.
Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III
Special finish or material available upon request
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners
| Sherex Fastening Solutions | |
|---|---|
| Product Category | Nuts |
| Product Number | CA-1024S-080 |
| Product Name | Round Body Rivet Nuts CA Series Steel - Inch |
| Type | Anchor Nut |