Sherex Fastening Solutions Hex Body Rivet Nuts HUPO Series Steel TU-SM6HUPO55

Description
Large Flange European Style Large flange provides increased strength and better containment of round or oversized holes. Hexagonal Shank Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, M8, and M10 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Large Flange European Style Large flange provides increased strength and better containment of round or oversized holes. Hexagonal Shank Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, M8, and M10 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Hex Body Rivet Nuts HUPO Series Steel - TU-SM6HUPO55 - Sherex Fastening Solutions
Tonawanda, NY, USA
Hex Body Rivet Nuts HUPO Series Steel
TU-SM6HUPO55
Hex Body Rivet Nuts HUPO Series Steel TU-SM6HUPO55
Large Flange European Style Large flange provides increased strength and better containment of round or oversized holes. Hexagonal Shank Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, M8, and M10 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Large Flange European Style
Large flange provides increased strength and better containment of round or oversized holes.
Hexagonal Shank

Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel

Grip range can be affected by parent material and hole size.
Sherex recommends trial installations to determine the proper grip range for the application.

Closed End sizes available: M4, M5, M6, M8, and M10
Also available with imperial threads - minimum order quantity is 25,000 pieces

*316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries.

Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C
Special finish or material available upon request
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number TU-SM6HUPO55
Product Name Hex Body Rivet Nuts HUPO Series Steel
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Threaded Locknuts - 6004253 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M25
Material Bronze
View Details
Hex M3 Nut - KA1-4300000 - Harwin Plc
Specs
Type Hex Nut
Size M3
View Details
Check Nuts - 16904 - Jergens, Inc.
Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details