Countersunk Head European Style
Countersunk head style and round shank body ideal for flush installations.
Available materials include: Steel, Aluminum and 304 Stainless Steel
Closed end designs available: M4, M5, M6, and M8.
Also available with imperial threads - minimum order quantity is 25,000 pieces.
Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application.
Finishes: Plain
Special finish or material available upon request
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners
| Sherex Fastening Solutions | |
|---|---|
| Product Category | Nuts |
| Product Number | TU-AM8UFO65 |
| Product Name | Round Body Rivet Nuts UFO Series Aluminum |
| Type | Anchor Nut |