Sherex Fastening Solutions Hex Body Rivet Nuts HUKO Series 304 Stainless Steel TU-SSM6HUKO50

Description
Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Hexagonal Shank. Available materials include: Steel, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, and M8 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finish: Plain (Special finish or material available upon request) Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Hexagonal Shank. Available materials include: Steel, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, and M8 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finish: Plain (Special finish or material available upon request) Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Hex Body Rivet Nuts HUKO Series 304 Stainless Steel - TU-SSM6HUKO50 - Sherex Fastening Solutions
Tonawanda, NY, USA
Hex Body Rivet Nuts HUKO Series 304 Stainless Steel
TU-SSM6HUKO50
Hex Body Rivet Nuts HUKO Series 304 Stainless Steel TU-SSM6HUKO50
Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Hexagonal Shank. Available materials include: Steel, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Closed End sizes available: M4, M5, M6, and M8 Also available with imperial threads - minimum order quantity is 25,000 pieces *316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries. Finish: Plain (Special finish or material available upon request) Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Small Flange European Style
Smaller flange head and round shank body gives a near flush installation in to the parent material. Hexagonal Shank.

Available materials include: Steel, 304 and 316 Stainless Steel

Grip range can be affected by parent material and hole size.
Sherex recommends trial installations to determine the proper grip range for the application.

Closed End sizes available: M4, M5, M6, and M8
Also available with imperial threads - minimum order quantity is 25,000 pieces

*316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries.

Finish: Plain
(Special finish or material available upon request)
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number TU-SSM6HUKO50
Product Name Hex Body Rivet Nuts HUKO Series 304 Stainless Steel
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nuts - 1920-1109-ND - DigiKey
Altech Corp.
Specs
Type Locknut
Material Plastic; Polyamide
View Details
Ergostyle® Wing Nuts by ELESA® - 34453 - Jergens, Inc.
Specs
Type Wing Nut
Material Plastic; Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Finish Gray/Black Matte
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details