Large Flange European Style
Large flange provides increased strength and better containment of round or oversized holes
Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel
Grip range can be affected by parent material and hole size.
Sherex recommends trial installations to determine the proper grip range for the application.
Closed End sizes available: M4, M5, M6, and M8
Also available with imperial threads - minimum order quantity is 25,000 pieces
*316 Stainless Steel has extra corrosion resistance and is to be used in the medical, chemical, and food industries.
Finish: Plain
(Special finish or material available upon request)
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners
| Sherex Fastening Solutions | |
|---|---|
| Product Category | Nuts |
| Product Number | TU-AM10UPO35 |
| Product Name | Round Body Rivet Nuts UPO Series Aluminum |
| Type | Anchor Nut |