Sherex Fastening Solutions Round Body Rivet Nuts UPO Series 316 Stainless Steel TU-316M8UPO30

Description
Large Flange European Style Contact Sherex for detailed dimensions of stainless steel rivet nuts as some dimensions may be different. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. UPO style rivet nuts are available in closed end designs. Other specials available upon request, available in inch size threads by special order. Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Large Flange European Style Contact Sherex for detailed dimensions of stainless steel rivet nuts as some dimensions may be different. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. UPO style rivet nuts are available in closed end designs. Other specials available upon request, available in inch size threads by special order. Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nuts UPO Series 316 Stainless Steel - TU-316M8UPO30 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nuts UPO Series 316 Stainless Steel
TU-316M8UPO30
Round Body Rivet Nuts UPO Series 316 Stainless Steel TU-316M8UPO30
Large Flange European Style Contact Sherex for detailed dimensions of stainless steel rivet nuts as some dimensions may be different. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. UPO style rivet nuts are available in closed end designs. Other specials available upon request, available in inch size threads by special order. Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Large Flange European Style
Contact Sherex for detailed dimensions of stainless steel rivet nuts as some dimensions may be different. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
UPO style rivet nuts are available in closed end designs. Other specials available upon request, available in inch size threads by special order.
Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C
Special finish or material available upon request
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number TU-316M8UPO30
Product Name Round Body Rivet Nuts UPO Series 316 Stainless Steel
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Flange Nut - BJ741 - Imao-Fixtureworks
Specs
Size M6; M8; M10; M12; M16; M20; M24
Material Steel
Finish Black Oxide
View Details
All Metal Hex Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material Steel
View Details
Steel Hex Nut- M2.5 - 4707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Hex Nut
Size M2.5
Material Steel
View Details
2 suppliers
Kwik-Turn T-Slot Nuts - 43334 - Jergens, Inc.
Specs
Size 1/2"; 1/2-13 (UNC)
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details