Sherex Fastening Solutions Round Body Rivet Nut, UFO Series Steel TU-SM3UFO35

Description
Countersunk Head European Style Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel Closed end designs available: M4, M5, M6, and M8. Also available with imperial threads - minimum order quantity is 25,000 pieces. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Countersunk Head European Style Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel Closed end designs available: M4, M5, M6, and M8. Also available with imperial threads - minimum order quantity is 25,000 pieces. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nut, UFO Series Steel - TU-SM3UFO35 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nut, UFO Series Steel
TU-SM3UFO35
Round Body Rivet Nut, UFO Series Steel TU-SM3UFO35
Countersunk Head European Style Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel Closed end designs available: M4, M5, M6, and M8. Also available with imperial threads - minimum order quantity is 25,000 pieces. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Countersunk Head European Style
Countersunk head style and round shank body ideal for flush installations.

Available materials include: Steel, Aluminum and 304 Stainless Steel

Closed end designs available: M4, M5, M6, and M8.
Also available with imperial threads - minimum order quantity is 25,000 pieces.

Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application.
Finishes: Zinc Plated-Yellow Dichromatic DIN 50961 Fe/Zn 8 C
Special finish or material available upon request
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number TU-SM3UFO35
Product Name Round Body Rivet Nut, UFO Series Steel
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Metric Threaded Locknuts - 7211982 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M25
Material Bronze
View Details
2 suppliers
Hex M3 Nut - KA1-4300000 - Harwin Plc
Specs
Type Hex Nut
Size M3
View Details
Coupling Nuts - 18714 - Jergens, Inc.
Specs
Type Coupling Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Hex Nut, Brass - 222 / 224 / 225 / 226 - BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material Bronze
View Details