Sherex Fastening Solutions Round Body Rivet Nut CAO Series Steel - Inch CAO2-2520-165

Description
Small Flange, Smooth Body, Thin Wall Series. Low profile Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III Special finish or material available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Small Flange, Smooth Body, Thin Wall Series. Low profile Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III Special finish or material available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nut CAO Series Steel - Inch - CAO2-2520-165 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nut CAO Series Steel - Inch
CAO2-2520-165
Round Body Rivet Nut CAO Series Steel - Inch CAO2-2520-165
Small Flange, Smooth Body, Thin Wall Series. Low profile Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III Special finish or material available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Small Flange, Smooth Body, Thin Wall Series. Low profile
Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III
Special finish or material available upon request.
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number CAO2-2520-165
Product Name Round Body Rivet Nut CAO Series Steel - Inch
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Threaded Locknuts - 7211885 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size #16
Material Bronze
View Details
2 suppliers
Hex Nut, Brass - 222 / 224 / 225 / 226 - BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material Bronze
View Details