Sherex Fastening Solutions Round Body Rivet Nuts CA Series Steel - Inch CA-0832S-075

Description
Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CA style rivet nuts are available in closed end, keyed and countersunk head designs. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CA style rivet nuts are available in closed end, keyed and countersunk head designs. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nuts CA Series Steel - Inch - CA-0832S-075 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nuts CA Series Steel - Inch
CA-0832S-075
Round Body Rivet Nuts CA Series Steel - Inch CA-0832S-075
Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CA style rivet nuts are available in closed end, keyed and countersunk head designs. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank
Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
CA style rivet nuts are available in closed end, keyed and countersunk head designs.
Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III
Special finish or material available upon request
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number CA-0832S-075
Product Name Round Body Rivet Nuts CA Series Steel - Inch
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - BS-440-1 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #4; 0.112-40 (#4-40)
Material Stainless Steel
View Details
Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Flange Nut - BJ740 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type Flange Nut
Size M6; M8; M10; M12; M16; M20; M24
Material Steel
View Details
Nut - 4032D80240109 - BUMAX®
Specs
Type Hex Nut
Size M24
Material Stainless Steel; Super Duplex
View Details