Large Flange Knurled Body Thin Wall Series
Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
CAL style rivet nuts are available in sealed, closed end, and wedge head designs by special order.
Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II
Special finish or material available upon request
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners
| Sherex Fastening Solutions | |
|---|---|
| Product Category | Nuts |
| Product Number | CAL2-580-3.3 |
| Product Name | Round Body Rivet Nut CAL Series Steel - Metric |
| Type | Anchor Nut |