Sherex Fastening Solutions Round Body Rivet Nuts UFO Series Aluminum TU-AM5UFO65

Description
Countersunk Head European Style Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel Closed end designs available: M4, M5, M6, and M8. Also available with imperial threads - minimum order quantity is 25,000 pieces. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Finishes: Plain Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Countersunk Head European Style Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel Closed end designs available: M4, M5, M6, and M8. Also available with imperial threads - minimum order quantity is 25,000 pieces. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Finishes: Plain Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nuts UFO Series  Aluminum - TU-AM5UFO65 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nuts UFO Series Aluminum
TU-AM5UFO65
Round Body Rivet Nuts UFO Series Aluminum TU-AM5UFO65
Countersunk Head European Style Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel Closed end designs available: M4, M5, M6, and M8. Also available with imperial threads - minimum order quantity is 25,000 pieces. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Finishes: Plain Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Countersunk Head European Style
Countersunk head style and round shank body ideal for flush installations.

Available materials include: Steel, Aluminum and 304 Stainless Steel

Closed end designs available: M4, M5, M6, and M8.
Also available with imperial threads - minimum order quantity is 25,000 pieces.

Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application.
Finishes: Plain
Special finish or material available upon request
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number TU-AM5UFO65
Product Name Round Body Rivet Nuts UFO Series Aluminum
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Flange Nuts - 20004 - Jergens, Inc.
Specs
Type Flange Nut
Size 3/8"; 3/8-16
Material Stainless Steel; 303 Stainless Steel
View Details
Hex Nuts - 2450708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Zinc Plated
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details