Sherex Fastening Solutions Round Body Rivet Nuts UFO Series Aluminum TU-AM6UFO65

Description
Countersunk Head European Style Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel Closed end designs available: M4, M5, M6, and M8. Also available with imperial threads - minimum order quantity is 25,000 pieces. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Finishes: Plain Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Countersunk Head European Style Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel Closed end designs available: M4, M5, M6, and M8. Also available with imperial threads - minimum order quantity is 25,000 pieces. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Finishes: Plain Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Round Body Rivet Nuts UFO Series  Aluminum - TU-AM6UFO65 - Sherex Fastening Solutions
Tonawanda, NY, USA
Round Body Rivet Nuts UFO Series Aluminum
TU-AM6UFO65
Round Body Rivet Nuts UFO Series Aluminum TU-AM6UFO65
Countersunk Head European Style Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel Closed end designs available: M4, M5, M6, and M8. Also available with imperial threads - minimum order quantity is 25,000 pieces. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Finishes: Plain Special finish or material available upon request Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Countersunk Head European Style
Countersunk head style and round shank body ideal for flush installations.

Available materials include: Steel, Aluminum and 304 Stainless Steel

Closed end designs available: M4, M5, M6, and M8.
Also available with imperial threads - minimum order quantity is 25,000 pieces.

Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application.
Finishes: Plain
Special finish or material available upon request
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number TU-AM6UFO65
Product Name Round Body Rivet Nuts UFO Series Aluminum
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Threaded Ribbed Locknuts - 6011140 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M40
Material Bronze
View Details
Coupling Nuts - 18761 - Jergens, Inc.
Specs
Type Coupling Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details