Sherex Fastening Solutions Hex Body Rivet Nut CAH Series Steel - Metric CAH2-1015-3.8

Description
Half Hex Body Large Flange Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAH style rivet nuts are available in sealed head, and closed end designs. Other specials available upon request. Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II Special finish or material available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners
Description
Half Hex Body Large Flange Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAH style rivet nuts are available in sealed head, and closed end designs. Other specials available upon request. Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II Special finish or material available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Suppliers

Company
Product
Description
Supplier Links
Hex Body Rivet Nut CAH Series Steel - Metric - CAH2-1015-3.8 - Sherex Fastening Solutions
Tonawanda, NY, USA
Hex Body Rivet Nut CAH Series Steel - Metric
CAH2-1015-3.8
Hex Body Rivet Nut CAH Series Steel - Metric CAH2-1015-3.8
Half Hex Body Large Flange Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAH style rivet nuts are available in sealed head, and closed end designs. Other specials available upon request. Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II Special finish or material available upon request. Sherex rivet nuts are compatible with the following hardware: GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8 Please contact Sherex when using other grade fasteners

Half Hex Body Large Flange Thin Wall Series
Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details.
CAH style rivet nuts are available in sealed head, and closed end designs. Other specials available upon request.
Finish: Zinc Plated-Yellow Dichromatic ASTM B633 Fe/Zn8, Type II
Special finish or material available upon request.
Sherex rivet nuts are compatible with the following hardware:
GRADE 2, GRADE 5, CLASS 8.8, and CLASS 9.8
Please contact Sherex when using other grade fasteners

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Nuts
Product Number CAH2-1015-3.8
Product Name Hex Body Rivet Nut CAH Series Steel - Metric
Type Anchor Nut
Unlock Full Specs
to access all available technical data

Similar Products

1 1/2 in. Size Wing Nut|Master File - GJN-150 - Kuriyama of America, Inc.
Specs
Type Wing Nut
Size 1 1/2"; 1 1/2
View Details
Clinch Nuts - F10-832-1CI - bisco industries
Specs
Type Self-Clinching Nut
View Details
Hexagonal Nut, 3/8-16 Thread Size, 0.5625in. Across the Flats, 0.328125in. Head Height, Material- Nylon (6/6 Natural). - A 9M62-3716 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size 3/8"
Material Plastic; Nylon
View Details
Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 1/2-13 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material Steel; Low Carbon Steel
Finish Zinc Chromate
View Details