Higher Power Supplies, Inc. Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| • Pressed steel fittings - external galvanized for excellent chemical resistance • Ideal for supply line (city water pressure) applications • Working pressure rating 125 PSI • 1/2" FPT x... | |
| • Pressed steel fittings - external galvanized for excellent chemical resistance • Ideal for supply line (city water pressure) applications • Working pressure rating 125 PSI • 3/8" FPT x... | |
| * This picture is a representation. | |
| * This picture is a representation. Brass Nipple 1 1/2" x 1/2" MPT | |
| * This picture is a representation. Brass Nipple 1 1/2" x 1/4" MPT | |
| * This picture is a representation. Brass Nipple 1 1/2" x 3/8" MPT | |
| * This picture is a representation. Brass Nipple 2 1/2" x 1/4" MPT | |
| * This picture is a representation. Brass Nipple 2 1/2" x 3/8" MPT | |
| * This picture is a representation. Brass Nipple 2" x 1/4" MPT | |
| * This picture is a representation. Brass Nipple 3" x 1/2" MPT | |
| * This picture is a representation. Brass Nipple 3" x 3/8" MPT | |
| *This picture is a representation only. | |
| *This picture is a representation. | |
| *This picture is a representation. • 1" x 1" M | |
| *This picture is a representation. • 1/2" Barb x 1/2" MPT | |
| *This picture is a representation. • 1/2" Barb x 1/4" MPT | |
| *This picture is a representation. • 1/2" Barb x 3/8" MPT | |
| *This picture is a representation. • 1/2" x 1/2" Barb x Barb | |
| *This picture is a representation. • 1/4" Barb x 1/4" MPT | |
| *This picture is a representation. • 1/4" Barb x 1/8" MPT | |
| *This picture is a representation. • 1/4" x 1/4" Barb x Barb | |
| *This picture is a representation. • 3/4" x 3/4" Barb x Barb | |
| *This picture is a representation. • 3/4" x 3/4" M | |
| *This picture is a representation. • 3/8" Barb x 1/2" MPT | |
| *This picture is a representation. • 3/8" Barb x 1/4" MPT - 90° | |
| *This picture is a representation. • 3/8" Barb x 3/8" MPT | |
| *This picture is a representation. • 3/8" x 3/8" Barb x Barb | |
| *This picture is a representation. • 5/8" Barb x 1/2" MPT | |
| *This picture is a representation. • 5/8" Barb x 3/8" MPT | |
| *This picture is a representation. • 5/8" x 5/8" Barb x Barb | |
| *This picture is a representation. • Street Elbow - brass • 1/2" M x F • 45° | |
| *This picture is a representation. • Street Elbow - brass • 1/2" M x F • 90° | |
| *This picture is a representation. • Street Elbow - brass • 1/4" M x F • 45° | |
| *This picture is a representation. • Street Elbow - brass • 1/4" M x F • 90° | |
| *This picture is a representation. • Street Elbow - brass • 1/8 " M x F • 90° | |
| *This picture is a representation. • Street Elbow - brass • 1/8" M x F • 45° | |
| *This picture is a representation. • Street Elbow - brass • 3/4" M x F • 45° | |
| *This picture is a representation. • Street Elbow - brass • 3/4" M x F • 90° | |
| *This picture is a representation. • Street Elbow - brass • 3/8" M x F • 90° | |
| *This picture is a representation. •1/2" x 1/2" M | |
| *This picture is a representation. •1/4" x 1/4" M | |
| *This picture is a representation. •1/8" x 1/8" M | |
| *This picture is a representation. •3/8" x 3/8" M | |
| *This picture is a representation. Couples U.S. standard pipe threads to 22mm European fittings found on imported pressure washers. Plugs are made of heavy-duty machined brass for a safe and... | |
| *This picture is a representation. Couples U.S. standard pipe threads to 22mm European fittings found on imported pressure washers. FEATURES: • Internal o-ring seal • Machined brass body • High-impact... | |
| *This picture is a representation. FEATURES: • 1/2" MPT • 5000 working pressure (1800 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads | |
| *This picture is a representation. FEATURES: • 1/4" MPT X 1/4" Barb • Brass Body • Buna check ball | |
| *This picture is a representation. FEATURES: • 1/4" MPT X 1/4" Barb • Brass Body • Viton check ball | |
| *This picture is a representation. FEATURES: • 1/4" MPT • 5000 working pressure (1800 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads | |
| *This picture is a representation. FEATURES: • 3/4" MPT • 5000 working pressure (1800 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads | |
| *This picture is a representation. FEATURES: • 3/8" MPT • 5000 working pressure (1800 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads | |
| *This picture is a representation. FEATURES: • 300 PSI Maximum pressure • 210º F Maximum temperature • Brass MPT base with steel hose barb • Swivel easily at low pressure... | |
| *This picture is a representation. FEATURES: • 3500 PSI Maximum pressure • 200° F Maximum temperature • 3 - 5 GPM | |
| *This picture is a representation. FEATURES: • 3500 PSI Maximum pressure • 200° F Maximum temperature • 5 - 8 GPM | |
| *This picture is a representation. FEATURES: • Inexpensive way to create suction on inlet side of pump • Used in-line from float tank to pump • One-piece machined brass • | |
| *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy Duty Machined Brass Fittings • 3/4" FGH x 1/2" BARB... | |
| *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy Duty Machined Brass Fittings • 3/4" FGH x 1/2" MPT... | |
| *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy Duty Machined Brass Fittings • 3/4" FGH x 3/4" BARB... | |
| *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy Duty Machined Brass Fittings • 3/4" FGH x 3/4" FGH... | |
| *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy Duty Machined Brass Fittings • 3/4" FGH x 3/4" FPT... | |
| *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy Duty Machined Brass Fittings • 3/4" FGH x 3/8" MPT... | |
| *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy Duty Machined Brass Fittings • 3/4" FGH x 5/8" BARB... | |
| *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy-duty Machined brass fittings • 3/4" FGH x 1/2" FPT (S-1)... | |
| *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy-duty Machined brass fittings • 3/4" FGH x 1/2" FPT | |
| *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy-duty Machined brass fittings • 3/4" FGH x 1/2" MPT | |
| *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy-duty Machined brass fittings • 3/4" FGH x 1/4" MPT | |
| *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy-duty Machined brass fittings • 3/4" FGH x 3/4" FGH Stainless... | |
| *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy-duty Machined brass fittings • 3/4" FGH x 3/4" FPT | |
| *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy-duty Machined brass fittings • 3/4" FGH x 3/4" MPT | |
| *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy-duty Machined brass fittings • 3/4" MGH x 1/2" MPT | |
| *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy-duty Machined brass fittings • 3/4" MGH x 3/4" MPT | |
| *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy-duty Machined brass fittings • 3/4" MGH x 3/8" MPT | |
| *This picture is a representation. Galvanized Pipe Fittings are not recommended for high pressure piping applications. FEATURES: • Pressed steel fittings - external galvanized for exiellent chemical resistance • Ideal... | |
| *This picture is a representation. Galvanized pipe fittings. NOT recommended for high pressure piping applications. FEATURES: • 90° Elbow 1/2" FPT x FPT • Pressed steel fittings - external galvanized... | |
| *This picture is a representation. Galvanized pipe fittings. NOT recommended for high pressure piping applications. FEATURES: • 90° Elbow 1/4" FPT x FPT • Pressed steel fittings - external galvanized... | |
| *This picture is a representation. Galvanized pipe fittings. NOT recommended for high pressure piping applications. FEATURES: • 90° Elbow 3/4" FPT x FPT • Pressed steel fittings - external galvanized... | |
| *This picture is a representation. Galvanized pipe fittings. NOT recommended for high pressure piping applications. FEATURES: • 90° Elbow 3/8" FPT x FPT • Pressed steel fittings - external galvanized... | |
| *This picture is a representation. Galvanized pipe fittings. NOT recommended for high pressure piping applications. FEATURES: • Pipe Street 90° Elbow 1/2" MPT x FPT • Pressed steel fittings -... | |
| *This picture is a representation. Galvanized pipe fittings. NOT recommended for high pressure piping applications. FEATURES: • Pipe Street 90° Elbow 1/4" MPT x FPT • Pressed steel fittings -... | |
| *This picture is a representation. Galvanized pipe fittings. NOT recommended for high pressure piping applications. FEATURES: • Pipe Street 90° Elbow 3/4" MPT x FPT • Pressed steel fittings -... | |
| *This picture is a representation. Galvanized pipe fittings. NOT recommended for high pressure piping applications. FEATURES: • Pipe Street 90° Elbow 3/8" MPT x FPT • Pressed steel fittings -... | |
| *This picture is a representation. Galvanized pipe fittings. NOT recommended for high pressure piping applications. FEATURES: • Pressed steel fittings - external galvanized for excellent chemical resistance • Ideal for... | |
| *This picture is a representation. Quick Connect Couplings are machined from top grade materials to the same exacting specifications as the high cost performance leaders. We have gone a step... | |
| *This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 3000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper... | |
| *This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 4500 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper... | |
| *This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 5000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper... | |
| *This picture is a representation. Zinc Plated Heavy Wall Steel Pipe Fittings. FEATURES: • Up to 3000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US... | |
| *This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 4000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US... | |
| *This picture is a representation. Zinc Plated Heavy Wall Steel Pipe Fittings. FEATURES: • Up to 4500 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US... | |
| *This picture is a representation. Zinc Plated Heavy Wall Steel Pipe Fittings. FEATURES: • Up to 5000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US... | |
| *This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating... | |
| *This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US... | |
| Galvanized pipe fittings. NOT recommended for high pressure piping applications. FEATURES: • Pressed steel fittings - external galvanized for excellent chemical resistance • Ideal for supply line (city water pressure)... | |
| NOT recommended for high pressure piping applications. FEATURES: • Pressed steel fittings - external galvanized for excellent chemical resistance • Ideal for supply line (city water pressure) applications • Working... | |
| Quick Connect Stainless Steel Plug 1/4 in FPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as... | |
| Quick Connect Stainless Steel Plug 1/4 in MPT Now - *This picture is a representation. Quick Connect Couplings are machined from top grade materials to the same exacting specifications as... | |
| Quick Connect Stainless Steel Plug 3/8 in FPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as... | |
| Quick Connect Stainless Steel Plug 3/8 in MPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as... | |
| Quick Connect Stainless Steel Socket 1/4 in FPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as... | |
| Quick Connect Stainless Steel Socket 1/4 in MPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as... | |
| Quick Connect Stainless Steel Socket 3/8 in FPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as... | |
| Quick Connect Stainless Steel Socket 3/8 in MPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as... | |
| Steel Coupling Hex 1/2 FPT x 1/2 FPT 5000 PSI - *This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 5000 PSI working... | |
| Steel Reducing Coupling Hex 1/2 FPT x 1/4 FPT 5000 PSI - *This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 5000 PSI... | |
| Steel Reducing Coupling Hex 3/4 FPT x 1/2 FPT 4000 PSI - *This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 4000 PSI... | |
| This picture is a representation only. Steel Eagle Clean & Capture Tools with Talon 3 Union recover debris and water "on the fly" from hundreds of feet away for non-stop... |