Higher Power Supplies, Inc. Banded Coupling 1/2 in Galvanized VM-142758

Description
*This picture is a representation. Galvanized Pipe Fittings are not recommended for high pressure piping applications. FEATURES: • Pressed steel fittings - external galvanized for exiellent chemical resistance • Ideal for supply line (city water pressure) applications (working pressure rating 125 PSI) • 1/2" FPT x FPT
Description
*This picture is a representation. Galvanized Pipe Fittings are not recommended for high pressure piping applications. FEATURES: • Pressed steel fittings - external galvanized for exiellent chemical resistance • Ideal for supply line (city water pressure) applications (working pressure rating 125 PSI) • 1/2" FPT x FPT

Suppliers

Company
Product
Description
Supplier Links
Banded Coupling 1/2 in Galvanized - VM-142758 - Higher Power Supplies, Inc.
Everett, WA, USA
Banded Coupling 1/2 in Galvanized
VM-142758
Banded Coupling 1/2 in Galvanized VM-142758
*This picture is a representation. Galvanized Pipe Fittings are not recommended for high pressure piping applications. FEATURES: • Pressed steel fittings - external galvanized for exiellent chemical resistance • Ideal for supply line (city water pressure) applications (working pressure rating 125 PSI) • 1/2" FPT x FPT

*This picture is a representation.

Galvanized Pipe Fittings are not recommended for high pressure piping applications.

FEATURES:

• Pressed steel fittings - external galvanized for exiellent chemical resistance
• Ideal for supply line (city water pressure) applications (working pressure rating 125 PSI)
• 1/2" FPT x FPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142758
Product Name Banded Coupling 1/2 in Galvanized
English Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Barb tubing fitting - N-1/4-P-9-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Pneumatic Quick Connect Couplings - 2890913 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Temperature 14 to 140 F (-10 to 60 C)
View Details