Higher Power Supplies, Inc. Zinc Pipe Nipple 2 x 1/4 MPT VM-142800

Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating • One-piece machined brass • US standard taper pipe threads • 2" length x 1/4" MPT
Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating • One-piece machined brass • US standard taper pipe threads • 2" length x 1/4" MPT

Suppliers

Company
Product
Description
Supplier Links
Zinc Pipe Nipple 2 x 1/4 MPT - VM-142800 - Higher Power Supplies, Inc.
Everett, WA, USA
Zinc Pipe Nipple 2 x 1/4 MPT
VM-142800
Zinc Pipe Nipple 2 x 1/4 MPT VM-142800
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating • One-piece machined brass • US standard taper pipe threads • 2" length x 1/4" MPT

*This picture is a representation.

Zinc plated heavy wall steel pipe fittings.

FEATURES:

• Up to 6000 PSI working pressure (18000 PSI burst)
• Attractive zinc - plated protective coating
• One-piece machined brass
• US standard taper pipe threads
• 2" length x 1/4" MPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142800
Product Name Zinc Pipe Nipple 2 x 1/4 MPT
English Size 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Barb tubing fitting - C-1/4-P-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Hose Connectors - 1462972 - RS Components, Ltd.
RS Components, Ltd.
Specs
English Size 0.500 inch (12.7 mm)
Temperature -22 F (-30 C)
View Details