Higher Power Supplies, Inc. Street Elbow 1/2 MPT x 3/4 FPT 3000 PSI VM-142443

Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 3000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/2" MPT x 3/4" FPT
Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 3000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/2" MPT x 3/4" FPT

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 1/2 MPT x 3/4 FPT 3000 PSI - VM-142443 - Higher Power Supplies, Inc.
Everett, WA, USA
Street Elbow 1/2 MPT x 3/4 FPT 3000 PSI
VM-142443
Street Elbow 1/2 MPT x 3/4 FPT 3000 PSI VM-142443
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 3000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/2" MPT x 3/4" FPT

*This picture is a representation.

Zinc plated heavy wall steel pipe fittings.

FEATURES:

• 3000 PSI working pressure (18000 PSI burst)
• Attractive zinc-plated protective coating
• US standard taper pipe threads
• 1/2" MPT x 3/4" FPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142443
Product Name Street Elbow 1/2 MPT x 3/4 FPT 3000 PSI
English Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Barb tubing fitting - N-1/4-P-9-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Hose Connectors - 1462986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless steel
Temperature -22 to 176 F (-30 to 80 C)
View Details