Higher Power Supplies, Inc. Quick Connect Stainless Steel Socket 3/8 in FPT Now VM-22002SS

Description
Quick Connect Stainless Steel Socket 3/8 in FPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as the high cost performance leaders. We have gone a step further to ensure that these couplers can withstand high temperature, high pressure and aggressive chemicals by including EPDM O-Rings as standard. FEATURES: • Chemical resistant • 303 Stainless steel • 5500 PSI • 3/8" FPT Stainless steel coupler *For your convenience here is a connection chart:
Description
Quick Connect Stainless Steel Socket 3/8 in FPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as the high cost performance leaders. We have gone a step further to ensure that these couplers can withstand high temperature, high pressure and aggressive chemicals by including EPDM O-Rings as standard. FEATURES: • Chemical resistant • 303 Stainless steel • 5500 PSI • 3/8" FPT Stainless steel coupler *For your convenience here is a connection chart:

Suppliers

Company
Product
Description
Supplier Links
Quick Connect Stainless Steel Socket 3/8 in FPT Now - VM-22002SS - Higher Power Supplies, Inc.
Everett, WA, USA
Quick Connect Stainless Steel Socket 3/8 in FPT Now
VM-22002SS
Quick Connect Stainless Steel Socket 3/8 in FPT Now VM-22002SS
Quick Connect Stainless Steel Socket 3/8 in FPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as the high cost performance leaders. We have gone a step further to ensure that these couplers can withstand high temperature, high pressure and aggressive chemicals by including EPDM O-Rings as standard. FEATURES: • Chemical resistant • 303 Stainless steel • 5500 PSI • 3/8" FPT Stainless steel coupler *For your convenience here is a connection chart:

Quick Connect Stainless Steel Socket 3/8 in FPT

*This picture is a representation.

Now -

Quick Connect Couplings are machined from top grade materials to the same exacting specifications as the high cost performance leaders. We have gone a step further to ensure that these couplers can withstand high temperature, high pressure and aggressive chemicals by including EPDM O-Rings as standard.

FEATURES:

• Chemical resistant
• 303 Stainless steel
• 5500 PSI
• 3/8" FPT Stainless steel coupler

*For your convenience here is a connection chart:

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-22002SS
Product Name Quick Connect Stainless Steel Socket 3/8 in FPT Now
Fitting Type Tee Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 2312676 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
Metric Size 12.00 mm (0.4724 inch)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Minimatic® Slip-On Fitting - XT2-404 - Clippard
Specs
Fitting Type Cross 4-Way Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details