Higher Power Supplies, Inc. Street Elbow 3/4 MPT x 3/4 FPT 3000 PSI VM-142444

Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 3000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 3/4" MPT x 3/4" FPT
Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 3000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 3/4" MPT x 3/4" FPT

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 3/4 MPT x 3/4 FPT 3000 PSI - VM-142444 - Higher Power Supplies, Inc.
Everett, WA, USA
Street Elbow 3/4 MPT x 3/4 FPT 3000 PSI
VM-142444
Street Elbow 3/4 MPT x 3/4 FPT 3000 PSI VM-142444
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 3000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 3/4" MPT x 3/4" FPT

*This picture is a representation.

Zinc plated heavy wall steel pipe fittings.

FEATURES:

• 3000 PSI working pressure (18000 PSI burst)
• Attractive zinc-plated protective coating
• US standard taper pipe threads
• 3/4" MPT x 3/4" FPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142444
Product Name Street Elbow 3/4 MPT x 3/4 FPT 3000 PSI
English Size 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connect Assembly - MQC-V2 - Clippard
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Quick Coupler Valving Single Shut-Off
Material Brass/Bronze
View Details
2 suppliers
Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2
Material Steel
View Details
Pneumatic protective conduit fitting - MKVV-PG-36-B - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Pneumatic Quick Connect Couplings - 1878804 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
English Size 0.375 inch (9.52 mm)
View Details