Higher Power Supplies, Inc. Datasheets for Round Belt Pulleys
Round belt or pulleys are used in mechanical lifts and transmissions with o-rings, round belts, cables, ropes, or wires.
Round Belt Pulleys: Learn more
| Product Name | Notes |
|---|---|
| *This picture is a representation only. Two channel pulley 3.35" outer diameter. FEATURES: • High quality cast iron pulleys • Cast design • Size # 2BK32H • 3.35" Outer diameter... | |
| *This picture is a representation only. Two channel pulley 3.55" outer diameter. FEATURES: • High quality cast iron pulleys • Cast design • Size # 2BK34H • 3.55" Outer diameter... | |
| *This picture is a representation only. Two channel pulley 3.76" outer diameter. FEATURES: • High quality cast iron pulleys • Cast design • Size # 2BK36H • 3.76" Outer diameter... | |
| *This picture is a representation only. Two channel pulley 3.95" outer diameter. FEATURES: • High quality cast iron pulleys • Cast design • Size # 2BK40H • 3.95" Outer diameter... | |
| *This picture is a representation only. Two channel pulley 4.25" outer diameter. FEATURES: • High quality cast iron pulleys • Cast design • Size # 2BK45H • 4.25" Outer diameter... | |
| *This picture is a representation only. Two channel pulley 6.75" outer diameter. FEATURES: • High quality cast iron pulleys • Cast design • Size # 2BK70H • 6.75" Outer diameter... | |
| *This picture is a representation only. Two channel pulley 7.75" outer diameter. FEATURES: • High quality cast iron pulleys • Cast design • Size # 2BK80H • 7.75" Outer diameter... | |
| *This picture is a representation only. Two channel pulley 8.75" outer diameter. FEATURES: • High quality cast iron pulleys • Cast design • Size # 2BK90H • 8.75" Outer diameter... | |
| *This picture is a representation only. Two channel pulley 9.75" outer diameter. FEATURES: • High quality cast iron pulleys • Cast design • Size # 2BK100H • 9.75" Outer diameter... |