Higher Power Supplies, Inc. Zinc Pipe Nipple 4 x 3/8 MPT VM-142805

Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating • One-piece machined brass • US standard taper pipe threads • 4" length x 3/8" MPT
Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating • One-piece machined brass • US standard taper pipe threads • 4" length x 3/8" MPT

Suppliers

Company
Product
Description
Supplier Links
Zinc Pipe Nipple 4 x 3/8 MPT - VM-142805 - Higher Power Supplies, Inc.
Everett, WA, USA
Zinc Pipe Nipple 4 x 3/8 MPT
VM-142805
Zinc Pipe Nipple 4 x 3/8 MPT VM-142805
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating • One-piece machined brass • US standard taper pipe threads • 4" length x 3/8" MPT

*This picture is a representation.

Zinc plated heavy wall steel pipe fittings.

FEATURES:

• Up to 6000 PSI working pressure (18000 PSI burst)
• Attractive zinc - plated protective coating
• One-piece machined brass
• US standard taper pipe threads
• 4" length x 3/8" MPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142805
Product Name Zinc Pipe Nipple 4 x 3/8 MPT
English Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Barb tubing fitting - N-1/8-P-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details