Higher Power Supplies, Inc. Datasheets for Reels

Reels are devices around which lengthy, continuous items such as cable, wires, paper, etc. are wrapped for transportation or storage.
Reels: Learn more

Product Name Notes
*This picture is a representation only. Legacy hose reels were designed for ease of use and durability in commercial pressure washer applications. Offering 100' and 200' reels in both a...
*This picture is a representation only. NOTE: Hose is sold separately. Legacy hose reels were designed for ease of use and durability in commercial pressure washer applications. Offering 100' and...
*This picture is a representation. NOTE: Hose is sold separately. Legacy hose reels were designed for ease of use and durability in commercial pressure washer applications. Offering 100' and 200'
*This picture is a representation only. FEATURES: • 100 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum...
*This picture is a representation only. FEATURES: • 150 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum...
*This picture is a representation only. FEATURES: • 200 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum...
*This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 1/2" F inlet x 1/2" F outlet • Stainless steel rotor • Unique...
*This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 1/2" F inlet x 3/8" F outlet • Stainless steel rotor • Unique...
*This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 1/2" M inlet x 1/2" F outlet • Stainless steel rotor • Unique...
*This picture is a representation only. Legacy hose reel swivel 5000 PSI. FEATURES: • 5000 PSI • 1/2" M inlet x 3/8" F outlet • Stainless steel rotor • Unique...
*This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 3/8" F inlet x 1/2" F outlet • Stainless steel rotor • Unique...
*This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 3/8" F inlet x 3/8" F outlet • Stainless steel rotor • Unique...
*This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 3/8" M inlet x 1/2" F outlet • Stainless steel rotor • Unique...
*This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 3/8" M inlet x 3/8" F outlet • Stainless steel rotor • Unique...