Higher Power Supplies, Inc. Zinc Pipe Nipple 4 x 3/4 MPT VM-142812

Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating • One-piece machined brass • US standard taper pipe threads • 4" length x 3/4" MPT
Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating • One-piece machined brass • US standard taper pipe threads • 4" length x 3/4" MPT

Suppliers

Company
Product
Description
Supplier Links
Zinc Pipe Nipple 4 x 3/4 MPT - VM-142812 - Higher Power Supplies, Inc.
Everett, WA, USA
Zinc Pipe Nipple 4 x 3/4 MPT
VM-142812
Zinc Pipe Nipple 4 x 3/4 MPT VM-142812
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating • One-piece machined brass • US standard taper pipe threads • 4" length x 3/4" MPT

*This picture is a representation.

Zinc plated heavy wall steel pipe fittings.

FEATURES:

• Up to 6000 PSI working pressure (18000 PSI burst)
• Attractive zinc - plated protective coating
• One-piece machined brass
• US standard taper pipe threads
• 4" length x 3/4" MPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142812
Product Name Zinc Pipe Nipple 4 x 3/4 MPT
English Size 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/8” NPT to 3/32” ID Hose Swivel - SP0-3 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Pneumatic protective conduit fitting - MKGV-36-M40 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Temperature -40 to 212 F (-40 to 100 C)
View Details
Hose Connectors - 2509128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); Polypropylene
View Details