Higher Power Supplies, Inc. Twist Seal Coupler Socket 22mm 1/4 in FPT VM-331205

Description
*This picture is a representation. Couples U.S. standard pipe threads to 22mm European fittings found on imported pressure washers. FEATURES: • Internal o-ring seal • Machined brass body • High-impact plastic knob • 3600 PSI max pressure • 7.8 GPM max flow • 302° F max temperature
Description
*This picture is a representation. Couples U.S. standard pipe threads to 22mm European fittings found on imported pressure washers. FEATURES: • Internal o-ring seal • Machined brass body • High-impact plastic knob • 3600 PSI max pressure • 7.8 GPM max flow • 302° F max temperature

Suppliers

Company
Product
Description
Supplier Links
Twist Seal Coupler Socket 22mm 1/4 in FPT - VM-331205 - Higher Power Supplies, Inc.
Everett, WA, USA
Twist Seal Coupler Socket 22mm 1/4 in FPT
VM-331205
Twist Seal Coupler Socket 22mm 1/4 in FPT VM-331205
*This picture is a representation. Couples U.S. standard pipe threads to 22mm European fittings found on imported pressure washers. FEATURES: • Internal o-ring seal • Machined brass body • High-impact plastic knob • 3600 PSI max pressure • 7.8 GPM max flow • 302° F max temperature

*This picture is a representation.

Couples U.S. standard pipe threads to 22mm European fittings found on imported pressure washers.

FEATURES:

• Internal o-ring seal
• Machined brass body
• High-impact plastic knob
• 3600 PSI max pressure
• 7.8 GPM max flow
• 302° F max temperature

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-331205
Product Name Twist Seal Coupler Socket 22mm 1/4 in FPT
English Size 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brass Barb Fitting - 1CJ2 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Barb tubing fitting - N-3/4-P-13 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Hose Connectors - 2333330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); Polypropylene
English Size 1.000 inch (25.4 mm)
View Details