Higher Power Supplies, Inc. Street Tee 3/4 in 3000 PSI VM-142687

Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 3000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 3/4" MPT x FPT x MPT
Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 3000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 3/4" MPT x FPT x MPT

Suppliers

Company
Product
Description
Supplier Links
Street Tee 3/4 in 3000 PSI - VM-142687 - Higher Power Supplies, Inc.
Everett, WA, USA
Street Tee 3/4 in 3000 PSI
VM-142687
Street Tee 3/4 in 3000 PSI VM-142687
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 3000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 3/4" MPT x FPT x MPT

*This picture is a representation.

Zinc plated heavy wall steel pipe fittings.

FEATURES:

• 3000 PSI working pressure (18000 PSI burst)
• Attractive zinc-plated protective coating
• US standard taper pipe threads
• 3/4" MPT x FPT x MPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142687
Product Name Street Tee 3/4 in 3000 PSI
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Barb tubing fitting - N-1-P-19 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Pneumatic Quick Connect Couplings - 2312683 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
Metric Size 7.00 mm (0.2756 inch)
View Details