Higher Power Supplies, Inc. Street Elbow 1/4 MPT x 3/8 FPT 4500 PSI VM-142439

Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 4500 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/4" MPT x 3/8" FPT
Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 4500 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/4" MPT x 3/8" FPT

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 1/4 MPT x 3/8 FPT 4500 PSI - VM-142439 - Higher Power Supplies, Inc.
Everett, WA, USA
Street Elbow 1/4 MPT x 3/8 FPT 4500 PSI
VM-142439
Street Elbow 1/4 MPT x 3/8 FPT 4500 PSI VM-142439
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 4500 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/4" MPT x 3/8" FPT

*This picture is a representation.

Zinc plated heavy wall steel pipe fittings.

FEATURES:

• 4500 PSI working pressure (18000 PSI burst)
• Attractive zinc-plated protective coating
• US standard taper pipe threads
• 1/4" MPT x 3/8" FPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142439
Product Name Street Elbow 1/4 MPT x 3/8 FPT 4500 PSI
English Size 0.250 to 0.375 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Connectors - 1462972 - RS Components, Ltd.
RS Components, Ltd.
Specs
English Size 0.500 inch (12.7 mm)
Temperature -22 F (-30 C)
View Details
Barb tubing fitting - N-1/2-P-13-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Minimatic® Slip-On Fitting - ST0-4 - Clippard
Specs
Fitting Type Elbow Fitting; Adapter Fitting; Pneumatic Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details