Higher Power Supplies, Inc. Datasheets for Quick Couplers

Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more

Product Name Notes
*This picture is a representation. FEATURES: • 3500 PSI Maximum pressure • 200° F Maximum temperature • 3 - 5 GPM
*This picture is a representation. FEATURES: • 3500 PSI Maximum pressure • 200° F Maximum temperature • 5 - 8 GPM
*This picture is a representation. Quick Connect Couplings are machined from top grade materials to the same exacting specifications as the high cost performance leaders. We have gone a step...
Quick Connect Stainless Steel Plug 1/4 in FPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as...
Quick Connect Stainless Steel Plug 1/4 in MPT Now - *This picture is a representation. Quick Connect Couplings are machined from top grade materials to the same exacting specifications as...
Quick Connect Stainless Steel Plug 3/8 in FPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as...
Quick Connect Stainless Steel Plug 3/8 in MPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as...
Quick Connect Stainless Steel Socket 1/4 in FPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as...
Quick Connect Stainless Steel Socket 1/4 in MPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as...
Quick Connect Stainless Steel Socket 3/8 in FPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as...
Quick Connect Stainless Steel Socket 3/8 in MPT *This picture is a representation. Now - Quick Connect Couplings are machined from top grade materials to the same exacting specifications as...