*This picture is a representation.
Galvanized pipe fittings.
NOT recommended for high pressure piping applications.
FEATURES:
• Pipe Street 90° Elbow 3/4" MPT x FPT
• Pressed steel fittings - external galvanized for excellent chemical resistance
• Ideal for supply line (city water pressure) applications
• Working pressure rating 125 PSI
| Higher Power Supplies, Inc. | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | VM-142610 |
| Product Name | Pipe Street 90 degree Elbow 3/4 in |
| Fitting Type | Elbow Fitting |