*This picture is a representation.
Couples U.S. standard pipe threads to 22mm European fittings found on imported pressure washers.
FEATURES:
• Internal o-ring seal
• Machined brass body
• High-impact plastic knob
• 3600 PSI max pressure
• 7.8 GPM max flow
• 302° F max temperature
| Higher Power Supplies, Inc. | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | VM-331207 |
| Product Name | Twist Seal Coupler Socket 22mm 3/8 in FPT |
| English Size | 0.375 inch (9.52 mm) |