Higher Power Supplies, Inc. Street Tee 3/8 in 4500 PSI - VM-142685

Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 4500 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 3/8" MPT x FPT x MPT
Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 4500 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 3/8" MPT x FPT x MPT

Suppliers

Company
Product
Description
Supplier Links
Street Tee 3/8 in 4500 PSI - - VM-142685 - Higher Power Supplies, Inc.
Everett, WA, USA
Street Tee 3/8 in 4500 PSI -
VM-142685
Street Tee 3/8 in 4500 PSI - VM-142685
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 4500 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 3/8" MPT x FPT x MPT

*This picture is a representation.

Zinc plated heavy wall steel pipe fittings.

FEATURES:

• 4500 PSI working pressure (18000 PSI burst)
• Attractive zinc-plated protective coating
• US standard taper pipe threads
• 3/8" MPT x FPT x MPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142685
Product Name Street Tee 3/8 in 4500 PSI -
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - S40-4004 - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Pneumatic protective conduit fitting - MKRV-10-PG-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Hose Connectors - 1463168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless steel
English Size 0.500 inch (12.7 mm)
Temperature -22 F (-30 C)
View Details