Steel Reducing Coupling Hex 1/2 FPT x 1/4 FPT 5000 PSI -
*This picture is a representation.
Zinc plated heavy wall steel pipe fittings.
FEATURES:
• Up to 5000 PSI working pressure (18000 PSI burst)
• Attractive zinc-plated protective coating
• US standard taper pipe threads
• 1/2" FPT x 1/4" FPT (Reducing Coupling Hex)
| Higher Power Supplies, Inc. | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | VM-142419 |
| Product Name | Steel Reducing Coupling Hex 1/2 FPT x 1/4 FPT 5000 PSI - |
| Fitting Type | Tee Fitting |