Higher Power Supplies, Inc. Reducer Bushing 3/8 MPT x 1/4 FPT VM-142676

Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 3/8 " MPT x 1/4" FPT
Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 3/8 " MPT x 1/4" FPT

Suppliers

Company
Product
Description
Supplier Links
Reducer Bushing 3/8 MPT x 1/4 FPT - VM-142676 - Higher Power Supplies, Inc.
Everett, WA, USA
Reducer Bushing 3/8 MPT x 1/4 FPT
VM-142676
Reducer Bushing 3/8 MPT x 1/4 FPT VM-142676
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 3/8 " MPT x 1/4" FPT

*This picture is a representation.

Zinc plated heavy wall steel pipe fittings.

FEATURES:

• Up to 6000 PSI working pressure (18000 PSI burst)
• Attractive zinc-plated protective coating
• US standard taper pipe threads
• 3/8 " MPT x 1/4" FPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142676
Product Name Reducer Bushing 3/8 MPT x 1/4 FPT
English Size 0.250 to 0.375 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3/32” ID Hose Connector - C33 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2
Material Steel
View Details
Barb tubing fitting - N-1/4-P-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Pneumatic Quick Connect Couplings - 1761953 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel plated brass
English Size 0.250 inch (6.35 mm)
View Details