Higher Power Supplies, Inc. Steel Reducing Coupling Hex 3/4 FPT x 1/2 FPT 4000 PSI - VM-142421

Description
Steel Reducing Coupling Hex 3/4 FPT x 1/2 FPT 4000 PSI - *This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 4000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 3/4" FPT x 1/2" FPT
Description
Steel Reducing Coupling Hex 3/4 FPT x 1/2 FPT 4000 PSI - *This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 4000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 3/4" FPT x 1/2" FPT

Suppliers

Company
Product
Description
Supplier Links
Steel Reducing Coupling Hex 3/4 FPT x 1/2 FPT 4000 PSI - - VM-142421 - Higher Power Supplies, Inc.
Everett, WA, USA
Steel Reducing Coupling Hex 3/4 FPT x 1/2 FPT 4000 PSI -
VM-142421
Steel Reducing Coupling Hex 3/4 FPT x 1/2 FPT 4000 PSI - VM-142421
Steel Reducing Coupling Hex 3/4 FPT x 1/2 FPT 4000 PSI - *This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 4000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 3/4" FPT x 1/2" FPT

Steel Reducing Coupling Hex 3/4 FPT x 1/2 FPT 4000 PSI -

*This picture is a representation.

Zinc plated heavy wall steel pipe fittings.

FEATURES:

• Up to 4000 PSI working pressure (18000 PSI burst)
• Attractive zinc-plated protective coating
• US standard taper pipe threads
• 3/4" FPT x 1/2" FPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142421
Product Name Steel Reducing Coupling Hex 3/4 FPT x 1/2 FPT 4000 PSI -
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 1878811 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
English Size 0.250 inch (6.35 mm)
View Details
Pneumatic protective conduit fitting - MKRV-12-PG-11 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Brass Fitting - 15050 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting; Swivel Fitting
Material Brass/Bronze
English Size 0.125 inch (3.17 mm)
View Details