Higher Power Supplies, Inc. Twist Seal Coupler Plug 22mm 1/4 in MPT VM-331304

Description
*This picture is a representation. Couples U.S. standard pipe threads to 22mm European fittings found on imported pressure washers. Plugs are made of heavy-duty machined brass for a safe and leak free connection. FEATURES: • Internal o-ring seal • Machined brass body • High-impact plastic knob • 3600 PSI Maximum pressure • 7.8 GPM Maximum flow • 302° F Maximum temperature • 1/4" MPT
Description
*This picture is a representation. Couples U.S. standard pipe threads to 22mm European fittings found on imported pressure washers. Plugs are made of heavy-duty machined brass for a safe and leak free connection. FEATURES: • Internal o-ring seal • Machined brass body • High-impact plastic knob • 3600 PSI Maximum pressure • 7.8 GPM Maximum flow • 302° F Maximum temperature • 1/4" MPT

Suppliers

Company
Product
Description
Supplier Links
Twist Seal Coupler Plug 22mm 1/4 in MPT - VM-331304 - Higher Power Supplies, Inc.
Everett, WA, USA
Twist Seal Coupler Plug 22mm 1/4 in MPT
VM-331304
Twist Seal Coupler Plug 22mm 1/4 in MPT VM-331304
*This picture is a representation. Couples U.S. standard pipe threads to 22mm European fittings found on imported pressure washers. Plugs are made of heavy-duty machined brass for a safe and leak free connection. FEATURES: • Internal o-ring seal • Machined brass body • High-impact plastic knob • 3600 PSI Maximum pressure • 7.8 GPM Maximum flow • 302° F Maximum temperature • 1/4" MPT

*This picture is a representation.

Couples U.S. standard pipe threads to 22mm European fittings found on imported pressure washers. Plugs are made of heavy-duty machined brass for a safe and leak free connection.

FEATURES:

• Internal o-ring seal
• Machined brass body
• High-impact plastic knob
• 3600 PSI Maximum pressure
• 7.8 GPM Maximum flow
• 302° F Maximum temperature
• 1/4" MPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-331304
Product Name Twist Seal Coupler Plug 22mm 1/4 in MPT
English Size 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - ST0-2002 - Clippard
Specs
Fitting Type Tee Fitting; Adapter Fitting; Reducer Fitting; Pneumatic Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Barb tubing fitting - N-3/8-P-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Hose Connectors - 1762038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Metric Size 6.35 mm (0.2500 inch)
View Details