Higher Power Supplies, Inc. Cross 4 Way 1/4 FPT 5000 PSI working pressure VM-142664

Description
*This picture is a representation. Zinc Plated Heavy Wall Steel Pipe Fittings. FEATURES: • Up to 5000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/4" FPT, 4 Connects
Description
*This picture is a representation. Zinc Plated Heavy Wall Steel Pipe Fittings. FEATURES: • Up to 5000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/4" FPT, 4 Connects

Suppliers

Company
Product
Description
Supplier Links
Cross 4 Way 1/4 FPT 5000 PSI working pressure - VM-142664 - Higher Power Supplies, Inc.
Everett, WA, USA
Cross 4 Way 1/4 FPT 5000 PSI working pressure
VM-142664
Cross 4 Way 1/4 FPT 5000 PSI working pressure VM-142664
*This picture is a representation. Zinc Plated Heavy Wall Steel Pipe Fittings. FEATURES: • Up to 5000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/4" FPT, 4 Connects

*This picture is a representation.

Zinc Plated Heavy Wall Steel Pipe Fittings.

FEATURES:

• Up to 5000 PSI working pressure (18000 PSI burst)
• Attractive zinc-plated protective coating
• US standard taper pipe threads
• 1/4" FPT, 4 Connects

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142664
Product Name Cross 4 Way 1/4 FPT 5000 PSI working pressure
Fitting Type Cross 4-Way Fitting
Unlock Full Specs
to access all available technical data

Similar Products

HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Carbon Steel Two-Piece Fittings Inserts, JIC Solid Male 37º Seat - A Series - A-0608-MJIC - Kuriyama of America, Inc.
Specs
Material Steel
English Size 0.750 inch (19.05 mm)
View Details
Pneumatic protective conduit fitting - MKRV-16,5-PG-16 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details