Higher Power Supplies, Inc. Zinc Pipe Nipple 2 x 1/2 MPT VM-142806

Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating • One-piece machined brass • US standard taper pipe threads • 2" length x 1/2" MPT
Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating • One-piece machined brass • US standard taper pipe threads • 2" length x 1/2" MPT

Suppliers

Company
Product
Description
Supplier Links
Zinc Pipe Nipple 2 x 1/2 MPT - VM-142806 - Higher Power Supplies, Inc.
Everett, WA, USA
Zinc Pipe Nipple 2 x 1/2 MPT
VM-142806
Zinc Pipe Nipple 2 x 1/2 MPT VM-142806
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating • One-piece machined brass • US standard taper pipe threads • 2" length x 1/2" MPT

*This picture is a representation.

Zinc plated heavy wall steel pipe fittings.

FEATURES:

• Up to 6000 PSI working pressure (18000 PSI burst)
• Attractive zinc - plated protective coating
• One-piece machined brass
• US standard taper pipe threads
• 2" length x 1/2" MPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142806
Product Name Zinc Pipe Nipple 2 x 1/2 MPT
English Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - UTF-4004 - Clippard
Specs
Fitting Type Cross 4-Way Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Pneumatic protective conduit fitting - MKRV-16,5-PG-16 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Pneumatic Quick Connect Couplings - 1878829 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details