Higher Power Supplies, Inc. Reducer Bushing 1/2 MPT x 3/8 FPT VM-142680

Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/2" MPT x 3/8" FPT
Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/2" MPT x 3/8" FPT

Suppliers

Company
Product
Description
Supplier Links
Reducer Bushing 1/2 MPT x 3/8 FPT - VM-142680 - Higher Power Supplies, Inc.
Everett, WA, USA
Reducer Bushing 1/2 MPT x 3/8 FPT
VM-142680
Reducer Bushing 1/2 MPT x 3/8 FPT VM-142680
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/2" MPT x 3/8" FPT

*This picture is a representation.

Zinc plated heavy wall steel pipe fittings.

FEATURES:

• Up to 6000 PSI working pressure (18000 PSI burst)
• Attractive zinc-plated protective coating
• US standard taper pipe threads
• 1/2" MPT x 3/8" FPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142680
Product Name Reducer Bushing 1/2 MPT x 3/8 FPT
English Size 0.375 to 0.500 inch (9.52 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brass Barb Fitting - 12841 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze
View Details
Carbon Steel Two-Piece Fittings Inserts, NPTF Solid Male 60º Seat - A Series - A-0606-MNPT - Kuriyama of America, Inc.
Specs
Material Steel
English Size 0.375 inch (9.52 mm)
View Details
Barb tubing fitting - N-3/8-P-13-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details