Quick Connect Stainless Steel Plug 3/8 in MPT
*This picture is a representation.
Now -
Quick Connect Couplings are machined from top grade materials to the same exacting specifications as the high cost performance leaders. We have gone a step further to ensure that these couplers can withstand high temperature, high pressure and aggressive chemicals by including EPDM O-Rings as standard.
FEATURES:
• Chemical resistant
• 303 Stainless steel
• 5500 PSI
• 3/8" MPT Stainless steel nipple
*For your convenience here is a connection chart:
| Higher Power Supplies, Inc. | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | VM-220071 |
| Product Name | Quick Connect Stainless Steel Plug 3/8 in MPT Now |
| Fitting Type | Tee Fitting; Quick Coupler |