Higher Power Supplies, Inc. Zinc Pipe Nipple 3 x 1/4 MPT VM-142801

Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating • One-piece machined brass • US standard taper pipe threads • 3" length x 1/4" MPT
Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating • One-piece machined brass • US standard taper pipe threads • 3" length x 1/4" MPT

Suppliers

Company
Product
Description
Supplier Links
Zinc Pipe Nipple 3 x 1/4 MPT - VM-142801 - Higher Power Supplies, Inc.
Everett, WA, USA
Zinc Pipe Nipple 3 x 1/4 MPT
VM-142801
Zinc Pipe Nipple 3 x 1/4 MPT VM-142801
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating • One-piece machined brass • US standard taper pipe threads • 3" length x 1/4" MPT

*This picture is a representation.

Zinc plated heavy wall steel pipe fittings.

FEATURES:

• Up to 6000 PSI working pressure (18000 PSI burst)
• Attractive zinc - plated protective coating
• One-piece machined brass
• US standard taper pipe threads
• 3" length x 1/4" MPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142801
Product Name Zinc Pipe Nipple 3 x 1/4 MPT
English Size 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Barb tubing fitting - N-3/4-P-19 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details