Higher Power Supplies, Inc. Steel Reducing Coupling Hex 1/2 FPT x 3/8 FPT 5000 PSI VM-142418

Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 5000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/2" FPT x 3/8" FPT (Reducing Coupling Hex)
Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 5000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/2" FPT x 3/8" FPT (Reducing Coupling Hex)

Suppliers

Company
Product
Description
Supplier Links
Steel Reducing Coupling Hex 1/2 FPT x 3/8 FPT 5000 PSI - VM-142418 - Higher Power Supplies, Inc.
Everett, WA, USA
Steel Reducing Coupling Hex 1/2 FPT x 3/8 FPT 5000 PSI
VM-142418
Steel Reducing Coupling Hex 1/2 FPT x 3/8 FPT 5000 PSI VM-142418
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 5000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/2" FPT x 3/8" FPT (Reducing Coupling Hex)

*This picture is a representation.

Zinc plated heavy wall steel pipe fittings.

FEATURES:

• Up to 5000 PSI working pressure (18000 PSI burst)
• Attractive zinc-plated protective coating
• US standard taper pipe threads
• 1/2" FPT x 3/8" FPT (Reducing Coupling Hex)

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142418
Product Name Steel Reducing Coupling Hex 1/2 FPT x 3/8 FPT 5000 PSI
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - X44-402 - Clippard
Specs
Fitting Type Cross 4-Way Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2
Material Steel
View Details
Barb tubing fitting - N-1/2-P-13 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
2 suppliers
Hose Connectors - 1762016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Metric Size 6.35 mm (0.2500 inch)
Temperature -4 F (-20 C)
View Details