Higher Power Supplies, Inc. Zinc Pipe Nipple 6 x 3/4 MPT VM-142813

Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating • One-piece machined brass • US standard taper pipe threads • 6" length x 3/4" MPT
Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating • One-piece machined brass • US standard taper pipe threads • 6" length x 3/4" MPT

Suppliers

Company
Product
Description
Supplier Links
Zinc Pipe Nipple 6 x 3/4 MPT - VM-142813 - Higher Power Supplies, Inc.
Everett, WA, USA
Zinc Pipe Nipple 6 x 3/4 MPT
VM-142813
Zinc Pipe Nipple 6 x 3/4 MPT VM-142813
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc - plated protective coating • One-piece machined brass • US standard taper pipe threads • 6" length x 3/4" MPT

*This picture is a representation.

Zinc plated heavy wall steel pipe fittings.

FEATURES:

• Up to 6000 PSI working pressure (18000 PSI burst)
• Attractive zinc - plated protective coating
• One-piece machined brass
• US standard taper pipe threads
• 6" length x 3/4" MPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142813
Product Name Zinc Pipe Nipple 6 x 3/4 MPT
English Size 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Barb tubing fitting - N-1/2-P-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Brass Barb Fitting - 2CP4 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze
View Details
Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Two-Piece Fittings, Standard Inserts, US End Configurations - 45º ORFS Female Swivel - A Series - A-0404-FO45 - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
English Size 0.562 inch (14.29 mm)
View Details