Higher Power Supplies, Inc. Tee-3 Way 3/8 FPT 4500 PSI VM-142656

Description
*This picture is a representation. Zinc Plated Heavy Wall Steel Pipe Fittings. FEATURES: • Up to 4500 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 3/8" FPT, 3 Connects
Description
*This picture is a representation. Zinc Plated Heavy Wall Steel Pipe Fittings. FEATURES: • Up to 4500 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 3/8" FPT, 3 Connects

Suppliers

Company
Product
Description
Supplier Links
Tee-3 Way 3/8 FPT 4500 PSI - VM-142656 - Higher Power Supplies, Inc.
Everett, WA, USA
Tee-3 Way 3/8 FPT 4500 PSI
VM-142656
Tee-3 Way 3/8 FPT 4500 PSI VM-142656
*This picture is a representation. Zinc Plated Heavy Wall Steel Pipe Fittings. FEATURES: • Up to 4500 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 3/8" FPT, 3 Connects

*This picture is a representation.

Zinc Plated Heavy Wall Steel Pipe Fittings.

FEATURES:

• Up to 4500 PSI working pressure (18000 PSI burst)
• Attractive zinc-plated protective coating
• US standard taper pipe threads
• 3/8" FPT, 3 Connects

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142656
Product Name Tee-3 Way 3/8 FPT 4500 PSI
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2
Material Steel
View Details
Barb tubing fitting - N-3/8-P-9-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Pneumatic Quick Connect Couplings - 2312762 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
English Size 0.125 inch (3.17 mm)
View Details