Higher Power Supplies, Inc. Street Tee 1/4 in 5000 PSI VM-142684

Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 5000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/4" MPT x FPT x MPT
Description
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 5000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/4" MPT x FPT x MPT

Suppliers

Company
Product
Description
Supplier Links
Street Tee 1/4 in 5000 PSI - VM-142684 - Higher Power Supplies, Inc.
Everett, WA, USA
Street Tee 1/4 in 5000 PSI
VM-142684
Street Tee 1/4 in 5000 PSI VM-142684
*This picture is a representation. Zinc plated heavy wall steel pipe fittings. FEATURES: • 5000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/4" MPT x FPT x MPT

*This picture is a representation.

Zinc plated heavy wall steel pipe fittings.

FEATURES:

• 5000 PSI working pressure (18000 PSI burst)
• Attractive zinc-plated protective coating
• US standard taper pipe threads
• 1/4" MPT x FPT x MPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142684
Product Name Street Tee 1/4 in 5000 PSI
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic protective conduit fitting - MKRV-29-PG-29 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Hose Connectors - 1463090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 0.750 inch (19.05 mm)
Temperature -22 to 176 F (-30 to 80 C)
View Details
Brass Barb Fitting - 2CP4 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze
View Details