*This picture is a representation.
FEATURES:
• 300 PSI Maximum pressure
• 210º F Maximum temperature
• Brass MPT base with steel hose barb
• Swivel easily at low pressure to eliminate twists and tangles in chemical or water lines
| Higher Power Supplies, Inc. | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | VM-140083 |
| Product Name | Swivel Hose Barbs Low Pressure 1/2 x 1/2 |
| Fitting Type | Adapter Fitting; Swivel Fitting |