Higher Power Supplies, Inc. Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
| Product Name | Notes |
|---|---|
| *This picture is a representation only. FEATURES: • DPST (Double-pole, single-throw) • 20A / 110V • M / Spade connects • 7/16" Mounting bushing • 1/2" Diameter mounting hole required... | |
| *This picture is a representation only. FEATURES: • DPST (Double-pole, single-throw) • 20A / 120V • 3/4 HP Motor rated • Screw connects • 7/16" Mounting bushing • 1/2" Diameter... | |
| *This picture is a representation only. FEATURES: • DPST (Double-pole, single-throw) • 20A / 125V • 1.5 HP Motor rated • Screw connects • 7/16" Mounting bushing • 1/2" Diameter... | |
| *This picture is a representation only. FEATURES: • DPST (Double-pole, single-throw) • 20A / 250V • Screw connects • 2.0 HP Motor rated • 7/16" Mounting bushing • 1/2" Diameter... | |
| *This picture is a representation only. FEATURES: • SPST (Single-pole, single-throw) • 20A / 110V • 1.0 HP Motor rated • M / Spade connects • 7/16" Mounting bushing • | |
| *This picture is a representation only. FEATURES: • SPST (Single-pole, single-throw) • 20A / 120V • 3/4 HP Motor rated • M / Spade connects • 7/16" Mounting bushing • |