Higher Power Supplies, Inc. Nipple, Steel Hex 1/4 MPT x 1/4 MPT 6000 PSI VM-142425

Description
*This picture is a representation. Zinc Plated Heavy Wall Steel Pipe Fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/4" MPT x 1/4" MPT
Description
*This picture is a representation. Zinc Plated Heavy Wall Steel Pipe Fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/4" MPT x 1/4" MPT

Suppliers

Company
Product
Description
Supplier Links
Nipple, Steel Hex 1/4 MPT x 1/4 MPT 6000 PSI - VM-142425 - Higher Power Supplies, Inc.
Everett, WA, USA
Nipple, Steel Hex 1/4 MPT x 1/4 MPT 6000 PSI
VM-142425
Nipple, Steel Hex 1/4 MPT x 1/4 MPT 6000 PSI VM-142425
*This picture is a representation. Zinc Plated Heavy Wall Steel Pipe Fittings. FEATURES: • Up to 6000 PSI working pressure (18000 PSI burst) • Attractive zinc-plated protective coating • US standard taper pipe threads • 1/4" MPT x 1/4" MPT

*This picture is a representation.

Zinc Plated Heavy Wall Steel Pipe Fittings.

FEATURES:

• Up to 6000 PSI working pressure (18000 PSI burst)
• Attractive zinc-plated protective coating
• US standard taper pipe threads
• 1/4" MPT x 1/4" MPT

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Hose Fittings
Product Number VM-142425
Product Name Nipple, Steel Hex 1/4 MPT x 1/4 MPT 6000 PSI
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Slip-On Fitting - C44 - Clippard
Specs
Fitting Type Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Elbow fitting for pneumatic protective conduit fitting - MKRL-23-PG-21 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Pneumatic Quick Connect Couplings - 2312758 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
English Size 0.125 inch (3.17 mm)
View Details