Higher Power Supplies, Inc. Datasheets for Hose Reels
Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications.
Hose Reels: Learn more
| Product Name | Notes |
|---|---|
| *This picture is a representation only. Legacy hose reels were designed for ease of use and durability in commercial pressure washer applications. Offering 100' and 200' reels in both a... | |
| *This picture is a representation only. NOTE: Hose is sold separately. Legacy hose reels were designed for ease of use and durability in commercial pressure washer applications. Offering 100' and... | |
| *This picture is a representation. NOTE: Hose is sold separately. Legacy hose reels were designed for ease of use and durability in commercial pressure washer applications. Offering 100' and 200' | |
| *This picture is a representation only. FEATURES: • 100 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum... | |
| *This picture is a representation only. FEATURES: • 150 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum... | |
| *This picture is a representation only. FEATURES: • 200 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum... | |
| *This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 1/2" F inlet x 1/2" F outlet • Stainless steel rotor • Unique... | |
| *This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 1/2" F inlet x 3/8" F outlet • Stainless steel rotor • Unique... | |
| *This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 1/2" M inlet x 1/2" F outlet • Stainless steel rotor • Unique... | |
| *This picture is a representation only. Legacy hose reel swivel 5000 PSI. FEATURES: • 5000 PSI • 1/2" M inlet x 3/8" F outlet • Stainless steel rotor • Unique... | |
| *This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 3/8" F inlet x 1/2" F outlet • Stainless steel rotor • Unique... | |
| *This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 3/8" F inlet x 3/8" F outlet • Stainless steel rotor • Unique... | |
| *This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 3/8" M inlet x 1/2" F outlet • Stainless steel rotor • Unique... | |
| *This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 3/8" M inlet x 3/8" F outlet • Stainless steel rotor • Unique... |